Panduit Corp. Circular Cable Assemblies ICD13T1NTL15M

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD13T1NTL15M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD13T1NTL15M-ND
Circular Cable Assemblies 298-ICD13T1NTL15M-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-M12 Rcpt, 49.2 ; Connector Type A Panduit - 82AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Rcpt, 49.2 ; Connector Type A Panduit
82AH0842
Sensor Cord, 4P M12 Plug-M12 Rcpt, 49.2 ; Connector Type A Panduit 82AH0842
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 49.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 RCPT, 49.2 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD13T1NTL15M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD13T1NTL15M
Cable Assemblies - Circular Cable Assemblies ICD13T1NTL15M
CBL 4POS MALE TO FMALE 49.2'

CBL 4POS MALE TO FMALE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD13T1NTL15M-ND 82AH0842 ICD13T1NTL15M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Rcpt, 49.2 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details