Panduit Corp. Circular Cable Assemblies ICD12T1NTL1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD12T1NTL1M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD12T1NTL1M-ND
Circular Cable Assemblies 298-ICD12T1NTL1M-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit - 82AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit
82AH0837
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit 82AH0837
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD12T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD12T1NTL1M
Cable Assemblies - Circular Cable Assemblies ICD12T1NTL1M
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD12T1NTL1M-ND 82AH0837 ICD12T1NTL1M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details