Panduit Corp. Circular Cable Assemblies ICD12T1NTL10M

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD12T1NTL10M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD12T1NTL10M-ND
Circular Cable Assemblies 298-ICD12T1NTL10M-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit - 82AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit
82AH0838
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit 82AH0838
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD12T1NTL10M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD12T1NTL10M
Cable Assemblies - Circular Cable Assemblies ICD12T1NTL10M
CBL 4POS MALE TO MALE 32.8'

CBL 4POS MALE TO MALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD12T1NTL10M-ND 82AH0838 ICD12T1NTL10M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details