Panduit Corp. Cable Ties and Zip Ties HV965-C0

Description
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - HV965-C0-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
HV965-C0-ND
Cable Ties and Zip Ties HV965-C0-ND
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"

"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 160 lbs (72.57 kg)"

Buy Now Datasheet
Cable Tie, In-Line, 265Mm, Pk100; Cable Tie Material Panduit - 61M6661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, In-Line, 265Mm, Pk100; Cable Tie Material Panduit
61M6661
Cable Tie, In-Line, 265Mm, Pk100; Cable Tie Material Panduit 61M6661
CABLE TIE, IN-LINE, 265MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, IN-LINE, 265MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number HV965-C0-ND 61M6661
Product Name Cable Ties and Zip Ties Cable Tie, In-Line, 265Mm, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details