Panduit Corp. Heat Shrink Tubing HSTTVA19-48-Q

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13499-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13499-ND
Heat Shrink Tubing 298-13499-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Panduit - 49H5095 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Panduit
49H5095
Heat-Shrink Tubing, 3 Panduit 49H5095
HEAT-SHRINK TUBING, 3:1, 4.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:2.4mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 4.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:2.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13499-ND 49H5095
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2887617 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details