Panduit Corp. HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM) HSTTA50-48-5

Description
HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM)
Request a Quote Datasheet
Description
HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEAT SHRINK THIN, ADHESIVE, .50
Wilmington, MA, United States
HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM)
HSTTA50-48-5
HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM) HSTTA50-48-5
HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM)

HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM)

Buy Now
Heat Shrink Tubing - 298-10416-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-10416-ND
Heat Shrink Tubing 298-10416-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Panduit - 25C1970 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Panduit
25C1970
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Panduit 25C1970
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number HSTTA50-48-5 298-10416-ND 25C1970
Product Name HEAT SHRINK THIN, ADHESIVE, .50"(12.7MM) Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details