Panduit Corp. Heat Shrink Tubing HSTT75-T

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13678-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13678-ND
Heat Shrink Tubing 298-13678-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 200Ft; Shrink Ratio Panduit - 66H0199 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 200Ft; Shrink Ratio Panduit
66H0199
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 200Ft; Shrink Ratio Panduit 66H0199
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13678-ND 66H0199
Product Name Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, 200Ft; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details