Panduit Corp. Heat Shrink Tubing HSTT75-Q45

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13677-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13677-ND
Heat Shrink Tubing 298-13677-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 25.0' (7.6m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 66H0198 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
66H0198
Heat-Shrink Tubing, 2 Panduit 66H0198
HEAT-SHRINK TUBING, 2:1, 19.1MM, GRN/YEL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:25ft; Length - Metric:7.62m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 19.1MM, GRN/YEL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:25ft; Length - Metric:7.62m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13677-ND 66H0198
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details