Panduit Corp. Heat Shrink Tubing HSTT50-Q

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13669-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13669-ND
Heat Shrink Tubing 298-13669-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit - 34H3538 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit
34H3538
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit 34H3538
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.6m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.6m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13669-ND 34H3538
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details