Panduit Corp. Heat Shrink Tubing HSTT50-C6

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13667-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13667-ND
Heat Shrink Tubing 298-13667-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 100.0' (30.5m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 66H0169 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
66H0169
Heat-Shrink Tubing, 2 Panduit 66H0169
HEAT-SHRINK TUBING, 2:1, 12.7MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:HSTT Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 12.7MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:HSTT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13667-ND 66H0169
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details