Panduit Corp. Heat Shrink Tubing HSTT50-48-5

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13421-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13421-ND
Heat Shrink Tubing 298-13421-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
HEAT SHRINK THIN, DIA, BLAC .50
Wilmington, MA, United States
HEAT SHRINK THIN, DIA, BLAC .50"(12.7MM)
HSTT50-48-5
HEAT SHRINK THIN, DIA, BLAC .50"(12.7MM) HSTT50-48-5
HEAT SHRINK THIN, DIA, BLAC .50"(12.7MM)

HEAT SHRINK THIN, DIA, BLAC .50"(12.7MM)

Buy Now
Heat-Shrink Tubing, 2 Panduit - 61AC7681 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
61AC7681
Heat-Shrink Tubing, 2 Panduit 61AC7681
HEAT-SHRINK TUBING, 2:1, 12.7MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 12.7MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Panduit - 99F4788 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Panduit
99F4788
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 4Ft, Pk5; Shrink Ratio Panduit 99F4788
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-13421-ND HSTT50-48-5 61AC7681
Product Name Heat Shrink Tubing HEAT SHRINK THIN, DIA, BLAC .50"(12.7MM) Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Spiral Wrapping - 2044423 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details