Panduit Corp. Heat Shrink Tubing HSTT38-Q

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13660-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13660-ND
Heat Shrink Tubing 298-13660-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit - 34H3545 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit
34H3545
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit 34H3545
HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.6m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.6m; Product Range:- RoHS Compliant: Yes

Supplier's Site
PNDT Shrink Tubing - HSTT38-Q - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Shrink Tubing
HSTT38-Q
PNDT Shrink Tubing HSTT38-Q
Dry-Shrink HSTT38-Q Heat Shrink

Dry-Shrink HSTT38-Q Heat Shrink

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-13660-ND 34H3545 HSTT38-Q
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Po, Black, 25Ft; Shrink Ratio Panduit PNDT Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2345936 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0472 inch (1.2 mm)
Length 47.24 inch (1200 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details