Panduit Corp. Heat Shrink Tubing HSTT38-48-Q2

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13486-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13486-ND
Heat Shrink Tubing 298-13486-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Panduit - 72P1623 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
72P1623
Heat-Shrink Tubing, 2 Panduit 72P1623
HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.187"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.187"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13486-ND 72P1623
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details