Panduit Corp. Heat Shrink Tubing HST2.0-9-5Y

Description
"Heat Shrink Tubing, Semi Rigid 2.000"" (50.80mm) 3 to 1 Black 0.750' (228.60mm, 9.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 2.000"" (50.80mm) 3 to 1 Black 0.750' (228.60mm, 9.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13394-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13394-ND
Heat Shrink Tubing 298-13394-ND
"Heat Shrink Tubing, Semi Rigid 2.000"" (50.80mm) 3 to 1 Black 0.750' (228.60mm, 9.00"")"

"Heat Shrink Tubing, Semi Rigid 2.000"" (50.80mm) 3 to 1 Black 0.750' (228.60mm, 9.00"")"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Panduit - 72P1666 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Panduit
72P1666
Heat-Shrink Tubing, 3 Panduit 72P1666
HEAT-SHRINK TUBING, 3:1, 50.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9"; Length - Metric:228.6m; I.D. Recovered Max - Metric:16.9mm

HEAT-SHRINK TUBING, 3:1, 50.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:9"; Length - Metric:228.6m; I.D. Recovered Max - Metric:16.9mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13394-ND 72P1666
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -65 to 110 C (-85 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details