Panduit Corp. HOOK AND LOOP CABLE TIE, RED HLT3I-X2

Description
HLT Loop Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Loop Ties Loop Ties - Slot allows for pre-wrapping of bundles Adjustable, releasable and reusable hundreds of times No risk of over-tensioning and damaging high performance cabling No waste since excess can be wrapped around bundle A variety of colors are available Note: Minimum 2" overlap required to achieve loop tensile rating
Description
HLT Loop Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Loop Ties Loop Ties - Slot allows for pre-wrapping of bundles Adjustable, releasable and reusable hundreds of times No risk of over-tensioning and damaging high performance cabling No waste since excess can be wrapped around bundle A variety of colors are available Note: Minimum 2" overlap required to achieve loop tensile rating

Suppliers

Company
Product
Description
Supplier Links
HOOK AND LOOP CABLE TIE, RED - 70043797 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK AND LOOP CABLE TIE, RED
70043797
HOOK AND LOOP CABLE TIE, RED 70043797
HLT Loop Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Loop Ties Loop Ties - Slot allows for pre-wrapping of bundles Adjustable, releasable and reusable hundreds of times No risk of over-tensioning and damaging high performance cabling No waste since excess can be wrapped around bundle A variety of colors are available Note: Minimum 2" overlap required to achieve loop tensile rating

HLT Loop Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable.
Loop Ties

  • Loop Ties - Slot allows for pre-wrapping of bundles
  • Adjustable, releasable and reusable hundreds of times
  • No risk of over-tensioning and damaging high performance cabling
  • No waste since excess can be wrapped around bundle
  • A variety of colors are available
    Note: Minimum 2" overlap required to achieve loop tensile rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70043797
Product Name HOOK AND LOOP CABLE TIE, RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details