Panduit Corp. HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL HLS-15R0

Description
HLM / HLS Strips and Rolls Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Continuous Rolls Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste Adjustable, releasable and reusable hundreds of times No waste since excess can be wrapped around bundle Operating temperature range: 0 to 220¡F HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated Note: Minimum 2" overlap required to achieve loop tensile rating
Description
HLM / HLS Strips and Rolls Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Continuous Rolls Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste Adjustable, releasable and reusable hundreds of times No waste since excess can be wrapped around bundle Operating temperature range: 0 to 220¡F HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated Note: Minimum 2" overlap required to achieve loop tensile rating

Suppliers

Company
Product
Description
Supplier Links
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL - 70043789 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL
70043789
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL 70043789
HLM / HLS Strips and Rolls Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Continuous Rolls Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste Adjustable, releasable and reusable hundreds of times No waste since excess can be wrapped around bundle Operating temperature range: 0 to 220¡F HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated Note: Minimum 2" overlap required to achieve loop tensile rating

HLM / HLS Strips and Rolls
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable.
Continuous Rolls

  • Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips
  • 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste
  • Adjustable, releasable and reusable hundreds of times
  • No waste since excess can be wrapped around bundle
  • Operating temperature range: 0 to 220¡F
    HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated
    Note: Minimum 2" overlap required to achieve loop tensile rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70043789
Product Name HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details