Panduit Corp. PNDT Cable Ties HLM-15R0

Description
Tak-Ty Hook and Loop Cable Tie Roll, Bl
Description
Tak-Ty Hook and Loop Cable Tie Roll, Bl

Suppliers

Company
Product
Description
Supplier Links
PNDT Cable Ties - HLM-15R0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
HLM-15R0
PNDT Cable Ties HLM-15R0
Tak-Ty Hook and Loop Cable Tie Roll, Bl

Tak-Ty Hook and Loop Cable Tie Roll, Bl

Supplier's Site
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL - 70043787 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL
70043787
HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL 70043787
HLM / HLS Strips and Rolls Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Continuous Rolls Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste Adjustable, releasable and reusable hundreds of times No waste since excess can be wrapped around bundle Operating temperature range: 0 to 220¡F HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated Note: Minimum 2" overlap required to achieve loop tensile rating

HLM / HLS Strips and Rolls
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
TAK-TY Hook & Loop Cable Ties are ideal for Telecommunications, Financial, Education, and Government Markets. The Hook & Loop material maintains network data integrity by protecting against of over-tensioning, unraveling, delamination. Along with their material integrity, they are also adjustable, releasable, and reusable. Continuous Rolls

  • Strip Ties (HLS/HLSP) - Rolls performated in convenient 6", 12" and 18" strips
  • 15' & 75' Rolls (HLM/HLS-15 & 75) - Can be cut to desired length, eliminating waste
  • Adjustable, releasable and reusable hundreds of times
  • No waste since excess can be wrapped around bundle
  • Operating temperature range: 0 to 220¡F
    HLSP in black and maroon are UL Listed for use in air handling spaces (Plenum) per NEC and are UL94V-2 flame rated
    Note: Minimum 2" overlap required to achieve loop tensile rating
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number HLM-15R0 70043787
Product Name PNDT Cable Ties HOOK AND LOOP CABLE TIE, CONTINUOUS ROLL
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-241 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details