Panduit Corp. Heat-Shrink Marker, 11.18Mm X 50.8Mm, Wht; Marker Type Panduit H200X044H1T

Description
HEAT-SHRINK MARKER, 11.18MM X 50.8MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.15mm x 50.8mm; I.D. Max:-; I.D. Min:11.18mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, 11.18MM X 50.8MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.15mm x 50.8mm; I.D. Max:-; I.D. Min:11.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, 11.18Mm X 50.8Mm, Wht; Marker Type Panduit - 29Y2939 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, 11.18Mm X 50.8Mm, Wht; Marker Type Panduit
29Y2939
Heat-Shrink Marker, 11.18Mm X 50.8Mm, Wht; Marker Type Panduit 29Y2939
HEAT-SHRINK MARKER, 11.18MM X 50.8MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.15mm x 50.8mm; I.D. Max:-; I.D. Min:11.18mm RoHS Compliant: Yes

HEAT-SHRINK MARKER, 11.18MM X 50.8MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.15mm x 50.8mm; I.D. Max:-; I.D. Min:11.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29Y2939
Product Name Heat-Shrink Marker, 11.18Mm X 50.8Mm, Wht; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details