HEAT-SHRINK MARKER, 21.34 X 25.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:21.34mm x 25.4mm; I.D. Max:-; I.D. Min:21.34mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 72P1705 |
| Product Name | Heat-Shrink Marker, 21.34 X 25.4Mm, Yel; Marker Type Panduit |
| Wire & Cable Markers | Shrink Tube Marker |