HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 1.12MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.18mm x 25.4mm; I.D. Max:6.35mm; I.D. Min:2.03mm; Height:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 05N1500 |
| Product Name | Heat-Shrink Wire Id Labels, Po, White, 1.12Mm W; Marker Type Panduit |
| Wire & Cable Markers | Pre-printed Markers; Shrink Tube Marker |