Panduit Corp. Heat Shrink Marker, Polyolefin, White; Marker Type Panduit H100X034H1T

Description
HEAT SHRINK MARKER, POLYOLEFIN, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 8.6mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, POLYOLEFIN, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 8.6mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, Polyolefin, White; Marker Type Panduit - 72K8609 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, Polyolefin, White; Marker Type Panduit
72K8609
Heat Shrink Marker, Polyolefin, White; Marker Type Panduit 72K8609
HEAT SHRINK MARKER, POLYOLEFIN, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 8.6mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

HEAT SHRINK MARKER, POLYOLEFIN, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:25.4mm x 8.6mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72K8609
Product Name Heat Shrink Marker, Polyolefin, White; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details