Panduit Corp. Heat Shrink Marker, 25.4Mm X 6.4Mm, Yel; Marker Type Panduit H100X025H2T

Description
HEAT SHRINK MARKER, 25.4MM X 6.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 6.4mm; I.D. Max:3.1mm; I.D. Min:1mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 25.4MM X 6.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 6.4mm; I.D. Max:3.1mm; I.D. Min:1mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 25.4Mm X 6.4Mm, Yel; Marker Type Panduit - 72K8608 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 25.4Mm X 6.4Mm, Yel; Marker Type Panduit
72K8608
Heat Shrink Marker, 25.4Mm X 6.4Mm, Yel; Marker Type Panduit 72K8608
HEAT SHRINK MARKER, 25.4MM X 6.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 6.4mm; I.D. Max:3.1mm; I.D. Min:1mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK MARKER, 25.4MM X 6.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 6.4mm; I.D. Max:3.1mm; I.D. Min:1mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72K8608
Product Name Heat Shrink Marker, 25.4Mm X 6.4Mm, Yel; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details