Panduit Corp. Heat-Shrink Marker, 6.35Mm X 25.4Mm, Yel; Marker Type Panduit H100X025H2C

Description
HEAT-SHRINK MARKER, 6.35MM X 25.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 25.4mm; I.D. Max:-; I.D. Min:6.4mm RoHS Compliant: Yes
Description
HEAT-SHRINK MARKER, 6.35MM X 25.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 25.4mm; I.D. Max:-; I.D. Min:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, 6.35Mm X 25.4Mm, Yel; Marker Type Panduit - 72P1687 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, 6.35Mm X 25.4Mm, Yel; Marker Type Panduit
72P1687
Heat-Shrink Marker, 6.35Mm X 25.4Mm, Yel; Marker Type Panduit 72P1687
HEAT-SHRINK MARKER, 6.35MM X 25.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 25.4mm; I.D. Max:-; I.D. Min:6.4mm RoHS Compliant: Yes

HEAT-SHRINK MARKER, 6.35MM X 25.4MM, YEL; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 25.4mm; I.D. Max:-; I.D. Min:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72P1687
Product Name Heat-Shrink Marker, 6.35Mm X 25.4Mm, Yel; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 492342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 1.732 inch (44 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details