Panduit Corp. Heat-Shrink Wire Id Labels, 6.4Mm W,po, Black/white,; Marker Type Panduit H100X025H1C

Description
HEAT-SHRINK WIRE ID LABELS, 6.4MM W,PO, BLACK/WHITE,; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 25.4mm; I.D. Max:3.3mm; I.D. Min:1mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK WIRE ID LABELS, 6.4MM W,PO, BLACK/WHITE,; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 25.4mm; I.D. Max:3.3mm; I.D. Min:1mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Wire Id Labels, 6.4Mm W,po, Black/white,; Marker Type Panduit - 60M3742 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Wire Id Labels, 6.4Mm W,po, Black/white,; Marker Type Panduit
60M3742
Heat-Shrink Wire Id Labels, 6.4Mm W,po, Black/white,; Marker Type Panduit 60M3742
HEAT-SHRINK WIRE ID LABELS, 6.4MM W,PO, BLACK/WHITE,; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 25.4mm; I.D. Max:3.3mm; I.D. Min:1mm; Product Range:-RoHS Compliant: Yes

HEAT-SHRINK WIRE ID LABELS, 6.4MM W,PO, BLACK/WHITE,; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 25.4mm; I.D. Max:3.3mm; I.D. Min:1mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60M3742
Product Name Heat-Shrink Wire Id Labels, 6.4Mm W,po, Black/white,; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details