Panduit Corp. Wire Marker, Po, 12.7Mm X 11.2Mm, Wht; Marker Type Panduit H050X044H1T

Description
WIRE MARKER, PO, 12.7Mm x 11.2MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 11.2mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PO, 12.7Mm x 11.2MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 11.2mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Po, 12.7Mm X 11.2Mm, Wht; Marker Type Panduit - 72K8595 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Po, 12.7Mm X 11.2Mm, Wht; Marker Type Panduit
72K8595
Wire Marker, Po, 12.7Mm X 11.2Mm, Wht; Marker Type Panduit 72K8595
WIRE MARKER, PO, 12.7Mm x 11.2MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 11.2mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, PO, 12.7Mm x 11.2MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:12.7mm x 11.2mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72K8595
Product Name Wire Marker, Po, 12.7Mm X 11.2Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details