Panduit Corp. Heat-Shrink Marker, 8.51Mm X 12.7Mm, Wht; Marker Type Panduit H050X034H1T

Description
HEAT-SHRINK MARKER, 8.51MM X 12.7MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 12.7mm; I.D. Max:-; I.D. Min:8.51mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, 8.51MM X 12.7MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 12.7mm; I.D. Max:-; I.D. Min:8.51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, 8.51Mm X 12.7Mm, Wht; Marker Type Panduit - 72K8592 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, 8.51Mm X 12.7Mm, Wht; Marker Type Panduit
72K8592
Heat-Shrink Marker, 8.51Mm X 12.7Mm, Wht; Marker Type Panduit 72K8592
HEAT-SHRINK MARKER, 8.51MM X 12.7MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 12.7mm; I.D. Max:-; I.D. Min:8.51mm RoHS Compliant: Yes

HEAT-SHRINK MARKER, 8.51MM X 12.7MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:8.51mm x 12.7mm; I.D. Max:-; I.D. Min:8.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72K8592
Product Name Heat-Shrink Marker, 8.51Mm X 12.7Mm, Wht; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details