Panduit Corp. Label, Shrink, Yel, 21.34Mm, 1.83M; Marker Type Panduit H000X084H2C

Description
LABEL, SHRINK, YEL, 21.34MM, 1.83M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:21.3mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.32mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
LABEL, SHRINK, YEL, 21.34MM, 1.83M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:21.3mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.32mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Shrink, Yel, 21.34Mm, 1.83M; Marker Type Panduit - 55R1709 - Newark, An Avnet Company
Chicago, IL, United States
Label, Shrink, Yel, 21.34Mm, 1.83M; Marker Type Panduit
55R1709
Label, Shrink, Yel, 21.34Mm, 1.83M; Marker Type Panduit 55R1709
LABEL, SHRINK, YEL, 21.34MM, 1.83M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:21.3mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.32mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

LABEL, SHRINK, YEL, 21.34MM, 1.83M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:21.3mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.32mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 55R1709
Product Name Label, Shrink, Yel, 21.34Mm, 1.83M; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details