Panduit Corp. Heat-Shrink Wire Id Labels, Po, White, 21.34Mm W; Marker Type Panduit H000X084H1C

Description
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 21.34MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:21.34mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.318mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 21.34MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:21.34mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.318mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Wire Id Labels, Po, White, 21.34Mm W; Marker Type Panduit - 35M5110 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Wire Id Labels, Po, White, 21.34Mm W; Marker Type Panduit
35M5110
Heat-Shrink Wire Id Labels, Po, White, 21.34Mm W; Marker Type Panduit 35M5110
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 21.34MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:21.34mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.318mm RoHS Compliant: Yes

HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 21.34MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:21.34mm x 1.8m; I.D. Max:12.7mm; I.D. Min:4.318mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 35M5110
Product Name Heat-Shrink Wire Id Labels, Po, White, 21.34Mm W; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details