Panduit Corp. Heat-Shrink Marker, 16.26 X 25.4Mm, Wht; Marker Type Panduit H000X064H2C

Description
HEAT-SHRINK MARKER, 16.26 X 25.4MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.26mm x 25.4mm; I.D. Max:-; I.D. Min:16.3mm RoHS Compliant: Yes
Description
HEAT-SHRINK MARKER, 16.26 X 25.4MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.26mm x 25.4mm; I.D. Max:-; I.D. Min:16.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, 16.26 X 25.4Mm, Wht; Marker Type Panduit - 34T1607 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, 16.26 X 25.4Mm, Wht; Marker Type Panduit
34T1607
Heat-Shrink Marker, 16.26 X 25.4Mm, Wht; Marker Type Panduit 34T1607
HEAT-SHRINK MARKER, 16.26 X 25.4MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.26mm x 25.4mm; I.D. Max:-; I.D. Min:16.3mm RoHS Compliant: Yes

HEAT-SHRINK MARKER, 16.26 X 25.4MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16.26mm x 25.4mm; I.D. Max:-; I.D. Min:16.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 34T1607
Product Name Heat-Shrink Marker, 16.26 X 25.4Mm, Wht; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details