Panduit Corp. Bronze Grounding Clamp, Type Gpl, #4 Awg Solid To 2/0 Awg Stranded Wire, .204-.419" Wire Dia. Range, 5/8" Or 3/4" Rod, 3/8" Ips Rohs Compliant Panduit GPL-5-Q

Description
Bronze Grounding Clamp, Type GPL, #4 AWG Solid to 2/0 AWG Stranded Wire, .204-.419" Wire Dia. Range, 5/8" or 3/4" Rod, 3/8" IPS RoHS Compliant: NA
Description
Bronze Grounding Clamp, Type GPL, #4 AWG Solid to 2/0 AWG Stranded Wire, .204-.419" Wire Dia. Range, 5/8" or 3/4" Rod, 3/8" IPS RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bronze Grounding Clamp, Type Gpl, #4 Awg Solid To 2/0 Awg Stranded Wire, .204-.419
Chicago, IL, United States
Bronze Grounding Clamp, Type Gpl, #4 Awg Solid To 2/0 Awg Stranded Wire, .204-.419" Wire Dia. Range, 5/8" Or 3/4" Rod, 3/8" Ips Rohs Compliant Panduit
65H9630
Bronze Grounding Clamp, Type Gpl, #4 Awg Solid To 2/0 Awg Stranded Wire, .204-.419" Wire Dia. Range, 5/8" Or 3/4" Rod, 3/8" Ips Rohs Compliant Panduit 65H9630
Bronze Grounding Clamp, Type GPL, #4 AWG Solid to 2/0 AWG Stranded Wire, .204-.419" Wire Dia. Range, 5/8" or 3/4" Rod, 3/8" IPS RoHS Compliant: NA

Bronze Grounding Clamp, Type GPL, #4 AWG Solid to 2/0 AWG Stranded Wire, .204-.419" Wire Dia. Range, 5/8" or 3/4" Rod, 3/8" IPS RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H9630
Product Name Bronze Grounding Clamp, Type Gpl, #4 Awg Solid To 2/0 Awg Stranded Wire, .204-.419" Wire Dia. Range, 5/8" Or 3/4" Rod, 3/8" Ips Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details