Panduit Corp. Bushings, Grommets GES99F-C0

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-11994-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-11994-ND
Bushings, Grommets 298-11994-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit - 08AJ5022 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit
08AJ5022
Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit 08AJ5022
GROMMET STRIP, BLK, 1.6-2.5MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, BLK, 1.6-2.5MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-11994-ND 08AJ5022
Product Name Bushings, Grommets Grommet Strip, Blk, 1.6-2.5Mm,30.48M; Grommet Type Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details