Panduit Corp. Bushings, Grommets GES99F-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13599-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13599-ND
Bushings, Grommets 298-13599-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 298-13599-ND
Product Name Bushings, Grommets
Material Plastic; Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details