Panduit Corp. Bushings, Grommets GES62FR-CY

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13598-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13598-ND
Bushings, Grommets 298-13598-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet Strip, Fr, 0.9-1.6Mm,30.48M; Grommet Type Panduit - 08AJ5020 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Fr, 0.9-1.6Mm,30.48M; Grommet Type Panduit
08AJ5020
Grommet Strip, Fr, 0.9-1.6Mm,30.48M; Grommet Type Panduit 08AJ5020
GROMMET STRIP, FR, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, FR, 0.9-1.6MM,30.48M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13598-ND 08AJ5020
Product Name Bushings, Grommets Grommet Strip, Fr, 0.9-1.6Mm,30.48M; Grommet Type Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details