Panduit Corp. Grommet Edging, Polyethylene; Grommet Type Panduit GES62F-A-CO

Description
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Edging, Polyethylene; Grommet Type Panduit - 83F7237 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
83F7237
Grommet Edging, Polyethylene; Grommet Type Panduit 83F7237
GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 83F7237
Product Name Grommet Edging, Polyethylene; Grommet Type Panduit
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details