Panduit Corp. Bushings, Grommets GEE62F-A-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-10615-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10615-ND
Bushings, Grommets 298-10615-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Cable Grommets - 4121246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
4121246
Cable Grommets 4121246
Cable Accessory,Adjustable Bush

Cable Accessory,Adjustable Bush

Supplier's Site
Cable Grommets - 655364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
655364
Cable Grommets 655364
Slotted Grommet Edging 0.9-1.6mm natural

Slotted Grommet Edging 0.9-1.6mm natural

Supplier's Site
Grommet Edging, Polyethylene; Grommet Type Panduit - 91F7323 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
91F7323
Grommet Edging, Polyethylene; Grommet Type Panduit 91F7323
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet edge; adhsv; slotted; 0.036 to 0.062
Fort Worth, TX, USA
Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
70043675
Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht 70043675
General purpose material for indoor use up to 122°F(50°C) Provided in 0.030" (0.8mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes Adhesive ensures product stays in place

  • General purpose material for indoor use up to 122°F(50°C)
  • Provided in 0.030" (0.8mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
  • Adhesive ensures product stays in place
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets Grommets
Product Number 298-10615-ND 4121246 91F7323 70043675
Product Name Bushings, Grommets Cable Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet edge; adhsv; slotted; 0.036 to 0.062" panel; 100 Ft.; Polyethylene; Wht
Material Plastic; Polyethylene (PE) Plastic; Other; Polyethylene Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details