Panduit Corp. Bushings, Grommets GEE36F-C

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-1145-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-1145-ND
Bushings, Grommets 298-1145-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 89F1908 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
89F1908
Grommet Edging, Polyethylene; Grommet Type Panduit 89F1908
GROMMET EDGING, POLYETHYLENE; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Product Range:-; Colour:NaturalRoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Product Range:-; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Slotted Edging, 0.9Mm, Natural Panduit - 51AK5930 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Slotted Edging, 0.9Mm, Natural Panduit
51AK5930
Grommet Slotted Edging, 0.9Mm, Natural Panduit 51AK5930
GROMMET SLOTTED EDGING, 0.9MM, NATURAL

GROMMET SLOTTED EDGING, 0.9MM, NATURAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 298-1145-ND 89F1908 51AK5930
Product Name Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit Grommet Slotted Edging, 0.9Mm, Natural Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers