Panduit Corp. Bushings, Grommets GEE144FR-CY

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13584-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13584-ND
Bushings, Grommets 298-13584-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Edging - 100' L (30.48m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Polyethylene, 5.4Mm; Grommet Type Panduit - 17T5461 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene, 5.4Mm; Grommet Type Panduit
17T5461
Grommet Edging, Polyethylene, 5.4Mm; Grommet Type Panduit 17T5461
GROMMET EDGING, POLYETHYLENE, 5.4MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product Range:-RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE, 5.4MM; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Natural; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13584-ND 17T5461
Product Name Bushings, Grommets Grommet Edging, Polyethylene, 5.4Mm; Grommet Type Panduit
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details