Panduit Corp. Bushings, Grommets GEE144F-C0

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13583-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13583-ND
Bushings, Grommets 298-13583-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet Edging Slotted - 70044879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet Edging Slotted
70044879
Grommet Edging Slotted 70044879
Panduits Grommet Edging Features Protects and insulates wires and cables from chafing against sharp edges General purpose material for indoor use up to 122°F (50°C) Provided in 0.030" (0.8 mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes

Panduits Grommet Edging
Features

  • Protects and insulates wires and cables from chafing against sharp edges
  • General purpose material for indoor use up to 122°F (50°C)
  • Provided in 0.030" (0.8 mm) thick material making it highly flexible
  • Use product on irregularly shaped and round panel holes
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Grommets Grommets
Product Number 298-13583-ND 70044879
Product Name Bushings, Grommets Grommet Edging Slotted
Material Plastic; Polyethylene (PE) Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 406938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.1260 inch (3.2 mm)
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details