Panduit Corp. Cable Grommets GEE144F-A-C0

Description
Slotted Grommet Edging 2.5-3.7mm black
Request a Quote
Description
Slotted Grommet Edging 2.5-3.7mm black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grommet Edging, Polyethylene; Grommet Type Panduit, part number 83F7232, is designed for use on irregularly shaped and round panel holes. It is made from natural polyethylene, which provides flexibility and durability. The grommet edging is suitable for panel thicknesses ranging from 0.026" to 0.036" (0.7mm to 0.9mm) and can withstand temperatures from -40°F to 122°F (-40°C to 50°C). This product is RoHS compliant, ensuring it meets environmental standards. The grommet edging is available in a standard package quantity of 1.

Datasheet Summary
Powered by GS/AI

The Grommet Edging, Polyethylene; Grommet Type Panduit, part number 83F7232, is designed for use on irregularly shaped and round panel holes. It is made from natural polyethylene, which provides flexibility and durability. The grommet edging is suitable for panel thicknesses ranging from 0.026" to 0.036" (0.7mm to 0.9mm) and can withstand temperatures from -40°F to 122°F (-40°C to 50°C). This product is RoHS compliant, ensuring it meets environmental standards. The grommet edging is available in a standard package quantity of 1.

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 655362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
655362
Cable Grommets 655362
Slotted Grommet Edging 2.5-3.7mm black

Slotted Grommet Edging 2.5-3.7mm black

Supplier's Site
Bushings, Grommets - 298-10613-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10613-ND
Bushings, Grommets 298-10613-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet Edging, Polyethylene; Grommet Type Panduit - 83F7232 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Polyethylene; Grommet Type Panduit
83F7232
Grommet Edging, Polyethylene; Grommet Type Panduit 83F7232
GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:3.7mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 655362 298-10613-ND 83F7232
Product Name Cable Grommets Bushings, Grommets Grommet Edging, Polyethylene; Grommet Type Panduit
Groove Width 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-772-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Cable Grommets - 2133609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0630 inch (1.6 mm)
Material Plastic; Other; Polyethylene
View Details