Panduit Corp. Bushings, Grommets GE85-C69

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13453-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13453-ND
Bushings, Grommets 298-13453-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Nylon; Grommet Type Panduit - 97B0501 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Nylon; Grommet Type Panduit
97B0501
Grommet Edging, Nylon; Grommet Type Panduit 97B0501
GROMMET EDGING, NYLON; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, NYLON; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13453-ND 97B0501
Product Name Bushings, Grommets Grommet Edging, Nylon; Grommet Type Panduit
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details