Panduit Corp. Bushings, Grommets GE85-C

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13452-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13452-ND
Bushings, Grommets 298-13452-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Nylon 6.6; Grommet Type Panduit - 89F1899 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Nylon 6.6; Grommet Type Panduit
89F1899
Grommet Edging, Nylon 6.6; Grommet Type Panduit 89F1899
GROMMET EDGING, NYLON 6.6; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET EDGING, NYLON 6.6; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Grommet Edging, 4.5X323.9Mm, Pk100; Grommet Type Panduit - 81R2548 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, 4.5X323.9Mm, Pk100; Grommet Type Panduit
81R2548
Grommet Edging, 4.5X323.9Mm, Pk100; Grommet Type Panduit 81R2548
GROMMET EDGING, 4.5X323.9MM, PK100; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET EDGING, 4.5X323.9MM, PK100; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.2mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13452-ND 89F1899
Product Name Bushings, Grommets Grommet Edging, Nylon 6.6; Grommet Type Panduit
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
Bushings, Grommets - 36-777-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details