Panduit Corp. Bushings, Grommets GE52-C

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-10414-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-10414-ND
Bushings, Grommets 298-10414-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Strip, Ms21266, Natural, Nylon, 1.3Mm Panel Thickness, 324Mm L, Pk100; Grommet Type Panduit - 89F1898 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Ms21266, Natural, Nylon, 1.3Mm Panel Thickness, 324Mm L, Pk100; Grommet Type Panduit
89F1898
Grommet Strip, Ms21266, Natural, Nylon, 1.3Mm Panel Thickness, 324Mm L, Pk100; Grommet Type Panduit 89F1898
GROMMET STRIP, MS21266, NATURAL, NYLON, 1.3MM PANEL THICKNESS, 324MM L, PK100; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.3mmRoHS Compliant: Yes

GROMMET STRIP, MS21266, NATURAL, NYLON, 1.3MM PANEL THICKNESS, 324MM L, PK100; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-10414-ND 89F1898
Product Name Bushings, Grommets Grommet Strip, Ms21266, Natural, Nylon, 1.3Mm Panel Thickness, 324Mm L, Pk100; Grommet Type Panduit
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH170-BL - APD-KH170-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details