Panduit Corp. Bushings, Grommets GE510-Q

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-13451-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-13451-ND
Bushings, Grommets 298-13451-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Edging, Pa, 13Mm, Natural; Grommet Type Panduit - 56J6471 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Edging, Pa, 13Mm, Natural; Grommet Type Panduit
56J6471
Grommet Edging, Pa, 13Mm, Natural; Grommet Type Panduit 56J6471
GROMMET EDGING, PA, 13MM, NATURAL; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:13mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET EDGING, PA, 13MM, NATURAL; Grommet Type:Strip; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:13mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 298-13451-ND 56J6471
Product Name Bushings, Grommets Grommet Edging, Pa, 13Mm, Natural; Grommet Type Panduit
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details