Panduit Corp.
Fiber Optic Cables
FZTYP5EL2SAM060
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FZTYP5EL2SAM060-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 to 125 µm (1.97 to 4.92 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
SingleMode
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.1900 to 0.2100
View Details
Allen-Bradley / Rockwell Automation
Jacket Material
Chlorinated Polyethylene
View Details