Panduit Corp. Cable Assemblies - Fiber Optic Cables FZTRP8NUHSNF029

Description
Win Source Part Number: 1058157-FZTRP8NUHSNF 029 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Other Names: 7498376538 Base Product Number: FZTRP8
Request a Quote
Description
Win Source Part Number: 1058157-FZTRP8NUHSNF 029 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Other Names: 7498376538 Base Product Number: FZTRP8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1058157-FZTRP8NUHSNF029
Cable Assemblies - Fiber Optic Cables 1058157-FZTRP8NUHSNF029
Win Source Part Number: 1058157-FZTRP8NUHSNF 029 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Panduit Corp Other Names: 7498376538 Base Product Number: FZTRP8

Win Source Part Number: 1058157-FZTRP8NUHSNF029
Category: Cable Assemblies>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Panduit Corp
Other Names: 7498376538
Base Product Number: FZTRP8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1058157-FZTRP8NUHSNF029
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details