Panduit Corp.
Fiber Optic Cables
FZ23RSNSNSNM009
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FZ23RSNSNSNM009-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 to 125 µm (1.97 to 4.92 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1250 µm (49.21 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
SingleMode
Core Size
10 µm (0.3937 mils)
Numerical Aperture
0.1200
View Details