Panduit Corp.
Fiber Optic Cables
FSPR924Y
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FSPR924Y-ND |
|
Product Name
|
Fiber Optic Cables |
|
Fiber Mode
|
SingleMode
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Wavelength
1085 nm (10850 Å)
Numerical Aperture
0.1800 to 0.2200
Maximum Attenuation
20 dB/km (6.1 dB/1000 ft)
View Details