Panduit Corp.
Fiber Optic Cables
FSMR624Y
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FSMR624Y-ND |
|
Product Name
|
Fiber Optic Cables |
|
Fiber Mode
|
Multimode
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
1
View Details
Wavelength
1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture
0.2900 to 0.3100
Maximum Attenuation
1.5 dB/km (0.4572 dB/1000 ft)
View Details