Panduit Corp.
Fiber Optic Cables
FSMP924Y
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Cable
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FSMP924Y-ND |
|
Product Name
|
Fiber Optic Cables |
|
Fiber Mode
|
SingleMode
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
1300 µm (51.18 mils)
Bending Radius
2 mm (0.0787 inch)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fiber Mode
SingleMode
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
488 to 633 nm (4880 to 6330 Å)
View Details