Insulated Ferrule, single 20 wire, AWG (
Win Source Part Number: 962746-FSD76-12-D
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Type: Single Wire
Color: Gray
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 18.00mm
Insulation: Insulated
Size: 18 AWG (0.75mm²)
Length - Pin: 12.00mm
Alternative Parts (Cross-Reference): MC1615-06-BK; FSD76-6-D; FSD76-10-D; FSD76-8-D; 928930-2; 170021-2; 323989;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD76-12-D-ND,298-10
Base Product Number: FSD76
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Terminals Insulated Ferrule single wire .71
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FSD76-12-D | 962746-FSD76-12-D | 298-10752-ND | FSD76-12-D |
| Product Name | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules | Terminal Block Wire Ferrules | Terminals |
| Connector Type | DIN Connector |